Vishay Precision Group RES .08 OHM 2W 1% 4527 SMD WSR2R0800FEA

Description
RES .08ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .08ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .08 OHM 2W 1% 4527 SMD - WSR2R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 2W 1% 4527 SMD
WSR2R0800FEA
RES .08 OHM 2W 1% 4527 SMD WSR2R0800FEA
RES .08ohm 2W 1% 4527 SMD

RES .08ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4219-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4219-2-ND
Chip Resistor - Surface Mount 541-4219-2-ND
80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4219-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4219-6-ND
Chip Resistor - Surface Mount 541-4219-6-ND
80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4219-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4219-1-ND
Chip Resistor - Surface Mount 541-4219-1-ND
80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.08Ohm, 1%, 4527; Resistance Vishay - 18X5136 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.08Ohm, 1%, 4527; Resistance Vishay
18X5136
Metal Strip Resistor, 0.08Ohm, 1%, 4527; Resistance Vishay 18X5136
METAL STRIP RESISTOR, 0.08OHM, 1%, 4527; Resistance:0.08ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.08OHM, 1%, 4527; Resistance:0.08ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.08Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.08Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2443
Res, Metal Strip, 0.08Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2443
RES, METAL STRIP, 0.08OHM, 1%, 4527, FULL REEL; Resistance:0.08ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.08OHM, 1%, 4527, FULL REEL; Resistance:0.08ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R0800FEA 541-4219-2-ND 18X5136
Product Name RES .08 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.08Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2ER33JTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details