Vishay Intertechnology, Inc. Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0700FEK

Description
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0700FEK
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0700FEK
Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0700FEK-ND
Chip Resistor - Surface Mount WSR2R0700FEK-ND
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0700FEK WSR2R0700FEK-ND
Product Name Res Metal Strip 4527 70m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details