Vishay Precision Group Chip Resistor - Surface Mount WSR2R0700FEA

Description
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRA-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.07DKR-ND
Chip Resistor - Surface Mount WSRA-.07DKR-ND
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.07TR-ND
Chip Resistor - Surface Mount WSRA-.07TR-ND
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.07CT-ND
Chip Resistor - Surface Mount WSRA-.07CT-ND
70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .07 OHM 2W 1% 4527 SMD - WSR2R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 2W 1% 4527 SMD
WSR2R0700FEA
RES .07 OHM 2W 1% 4527 SMD WSR2R0700FEA
RES .07ohm 2W 1% 4527 SMD

RES .07ohm 2W 1% 4527 SMD

Supplier's Site
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay - 18X5135 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay
18X5135
Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay 18X5135
METAL STRIP RESISTOR, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay - 67P2429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay
67P2429
Res, Metal Strip, 0.07Ohm, 1%, 4527; Resistance Vishay 67P2429
RES, METAL STRIP, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.07OHM, 1%, 4527; Resistance:0.07ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSRA-.07DKR-ND WSR2R0700FEA 18X5135
Product Name Chip Resistor - Surface Mount RES .07 OHM 2W 1% 4527 SMD Metal Strip Resistor, 0.07Ohm, 1%, 4527; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric]
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details