Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More WSR2R0698FBA

Description
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More - WSR2R0698FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More
WSR2R0698FBA
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More WSR2R0698FBA
Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0698FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0698FBA-ND
Chip Resistor - Surface Mount WSR2R0698FBA-ND
69.8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

69.8 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0698FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0698FBA
Chip Resistor - Surface Mount WSR2R0698FBA
RES 0.0698 OHM 1% 2W 4527

RES 0.0698 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0698FBA WSR2R0698FBA-ND WSR2R0698FBA
Product Name Current Sense Resistors - SMD 2watts 0.0698ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0698 ohms 0.0698 ohms 0.0698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details