Vishay Intertechnology, Inc. Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0649FEK

Description
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0649FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0649FEK
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0649FEK
Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0649FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0649FEK-ND
Chip Resistor - Surface Mount WSR2R0649FEK-ND
64.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

64.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0649FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0649FEK
Chip Resistor - Surface Mount WSR2R0649FEK
RES 0.0649 OHM 1% 2W 4527

RES 0.0649 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0649FEK WSR2R0649FEK-ND WSR2R0649FEK
Product Name Res Metal Strip 4527 64.9m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details