Vishay Intertechnology, Inc. Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0625FTA

Description
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0625FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0625FTA
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0625FTA
Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0625FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0625FTA-ND
Chip Resistor - Surface Mount WSR2R0625FTA-ND
62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0625FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0625FTA
Chip Resistor - Surface Mount WSR2R0625FTA
RES 0.0625 OHM 1% 2W 4527

RES 0.0625 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0625FTA WSR2R0625FTA-ND WSR2R0625FTA
Product Name Res Metal Strip 4527 625m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details