Vishay Intertechnology, Inc. Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0625FEA

Description
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0625FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0625FEA
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0625FEA
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0625FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0625FEA-ND
Chip Resistor - Surface Mount WSR2R0625FEA-ND
62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0625FEA WSR2R0625FEA-ND
Product Name Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED25L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers