Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0610FBA

Description
61 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
61 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0610FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0610FBA-ND
Chip Resistor - Surface Mount WSR2R0610FBA-ND
61 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

61 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0610FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0610FBA
Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0610FBA
Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0610FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0610FBA
Chip Resistor - Surface Mount WSR2R0610FBA
RES 0.061 OHM 1% 2W 4527

RES 0.061 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0610FBA-ND WSR2R0610FBA WSR2R0610FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 61m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0610 ohms 0.0610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details