Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0600FTA

Description
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0600FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0600FTA-ND
Chip Resistor - Surface Mount WSR2R0600FTA-ND
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0600FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0600FTA
Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0600FTA
Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0600FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0600FTA
Chip Resistor - Surface Mount WSR2R0600FTA
RES 0.06 OHM 1% 2W 4527

RES 0.06 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0600FTA-ND WSR2R0600FTA WSR2R0600FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 60m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2414901 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
View Details