Vishay Precision Group SMD 2W Resistor WSR2R0600FEA

Description
60mR 1% 2W SMD Metal Strip Resistor 4527 Product overview: WSR2R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60mR 1% 2W SMD Metal Strip Resistor 4527 Product overview: WSR2R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSR2R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR2R0600FEA
SMD 2W Resistor 52-WSR2R0600FEA
60mR 1% 2W SMD Metal Strip Resistor 4527 Product overview: WSR2R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0600FEA can be used for catalog matching and distributor lookup.

60mR 1% 2W SMD Metal Strip Resistor 4527 Product overview: WSR2R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .06 OHM 2W 1% 4527 SMD - WSR2R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .06 OHM 2W 1% 4527 SMD
WSR2R0600FEA
RES .06 OHM 2W 1% 4527 SMD WSR2R0600FEA
RES .06ohm 2W 1% 4527 SMD

RES .06ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.06DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.06DKR-ND
Chip Resistor - Surface Mount WSRA-.06DKR-ND
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.06CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.06CT-ND
Chip Resistor - Surface Mount WSRA-.06CT-ND
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.06TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.06TR-ND
Chip Resistor - Surface Mount WSRA-.06TR-ND
60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSR2R0600FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR2R0600FEA
Resistors - Chip Resistor - Surface Mount WSR2R0600FEA
RES 0.06 OHM 1% 2W 4527

RES 0.06 OHM 1% 2W 4527

Supplier's Site
Metal Strip Resistor, 0.06Ohm, 1%, 4527; Resistance Vishay - 18X5134 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.06Ohm, 1%, 4527; Resistance Vishay
18X5134
Metal Strip Resistor, 0.06Ohm, 1%, 4527; Resistance Vishay 18X5134
METAL STRIP RESISTOR, 0.06OHM, 1%, 4527; Resistance:0.06ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.06OHM, 1%, 4527; Resistance:0.06ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.06Ohm, 1%, 4527; Resistance Vishay - 67P2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.06Ohm, 1%, 4527; Resistance Vishay
67P2409
Res, Metal Strip, 0.06Ohm, 1%, 4527; Resistance Vishay 67P2409
RES, METAL STRIP, 0.06OHM, 1%, 4527; Resistance:0.06ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.06OHM, 1%, 4527; Resistance:0.06ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSR2R0600FEA WSR2R0600FEA WSRA-.06DKR-ND WSR2R0600FEA 18X5134
Product Name SMD 2W Resistor RES .06 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.06Ohm, 1%, 4527; Resistance Vishay
Technology / Construction METAL STRIP MetalAlloy MetalOxide MetalAlloy
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 J-Lead 4527 [11470 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details