Vishay Intertechnology, Inc. Electronic Wholesale - WSR2R0510FEA WSR2R0510FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 758048-WSR2R0510FEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 51 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 758048-WSR2R0510FEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 51 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - WSR2R0510FEA
758048-WSR2R0510FEA
Electronic Wholesale - WSR2R0510FEA 758048-WSR2R0510FEA
Manufacturer: Vishay Dale Win Source Part Number: 758048-WSR2R0510FEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 51 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758048-WSR2R0510FEA
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 51 mOhms
Categories: Resistors
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Buy Now
Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0510FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0510FEA
Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0510FEA
Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.051 Ohm 2W Resistor - 52-WSR2R0510FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.051 Ohm 2W Resistor
52-WSR2R0510FEA
SMD 0.051 Ohm 2W Resistor 52-WSR2R0510FEA
Res Metal Strip 4527 0.051 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0510FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0510FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.051 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0510FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.051 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0510FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 758048-WSR2R0510FEA WSR2R0510FEA 52-WSR2R0510FEA
Product Name Electronic Wholesale - WSR2R0510FEA Res Metal Strip 4527 51m Ohm 1% 2W ¦75ppm/¦C SMD T/R SMD 0.051 Ohm 2W Resistor
Resistance Range 0.0510 ohms 0.0510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details