Vishay Intertechnology, Inc. Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0500FEB

Description
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0500FEB
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0500FEB
Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R0500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R0500FEBDKR-ND
RES 0.05 OHM 1% 2W 4527

RES 0.05 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0500FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R0500FEBTR-ND
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0500FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R0500FEBCT-ND
RES 0.05 OHM 1% 2W 4527

RES 0.05 OHM 1% 2W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0500FEB 541-WSR2R0500FEBDKR-ND
Product Name Res Metal Strip 4527 50m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details