Vishay Intertechnology, Inc. Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0499FEA

Description
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0499FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0499FEA
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0499FEA
Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R0499FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0499FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R0499FEATR-ND
49.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

49.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0499FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0499FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R0499FEACT-ND
RES 0.0499 OHM 1% 2W 4527

RES 0.0499 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0499FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0499FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R0499FEADKR-ND
RES 0.0499 OHM 1% 2W 4527

RES 0.0499 OHM 1% 2W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0499FEA 541-WSR2R0499FEATR-ND
Product Name Res Metal Strip 4527 49.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers