Vishay Intertechnology, Inc. Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0470FEK

Description
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0470FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0470FEK
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0470FEK
Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0470FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0470FEK-ND
Chip Resistor - Surface Mount WSR2R0470FEK-ND
47 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0470FEK WSR2R0470FEK-ND
Product Name Res Metal Strip 4527 47m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details