Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More WSR2R0442FBA

Description
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More - WSR2R0442FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More
WSR2R0442FBA
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More WSR2R0442FBA
Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0442FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0442FBA-ND
Chip Resistor - Surface Mount WSR2R0442FBA-ND
44.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

44.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0442FBA WSR2R0442FBA-ND
Product Name Current Sense Resistors - SMD 2watts 0.0442ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0442 ohms 0.0442 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details