Vishay Precision Group SMD 2W Resistor WSR2R0400FEA

Description
Metal Strip Resistor, 2W, 1%, 40mR, SMD, 4527 Product overview: WSR2R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0400FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Strip Resistor, 2W, 1%, 40mR, SMD, 4527 Product overview: WSR2R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0400FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-WSR2R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR2R0400FEA
SMD 2W Resistor 52-WSR2R0400FEA
Metal Strip Resistor, 2W, 1%, 40mR, SMD, 4527 Product overview: WSR2R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0400FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 2W, 1%, 40mR, SMD, 4527 Product overview: WSR2R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watts .04ohms 1% Learn More - WSR2R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .04ohms 1% Learn More
WSR2R0400FEA
Current Sense Resistors - SMD 2watts .04ohms 1% Learn More WSR2R0400FEA
Current Sense Resistors - SMD 2watts .04ohms 1% Learn More

Current Sense Resistors - SMD 2watts .04ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.04DKR-ND
Chip Resistor - Surface Mount WSRA-.04DKR-ND
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.04TR-ND
Chip Resistor - Surface Mount WSRA-.04TR-ND
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.04CT-ND
Chip Resistor - Surface Mount WSRA-.04CT-ND
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.04Ohm, 1%, 4527, Full Reel; Resistance Vishay - 61K2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.04Ohm, 1%, 4527, Full Reel; Resistance Vishay
61K2518
Res, Metal Strip, 0.04Ohm, 1%, 4527, Full Reel; Resistance Vishay 61K2518
RES, METAL STRIP, 0.04OHM, 1%, 4527, FULL REEL; Resistance:0.04ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.04OHM, 1%, 4527, FULL REEL; Resistance:0.04ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 4527; Resistance Vishay - 18X5133 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 4527; Resistance Vishay
18X5133
Metal Strip Resistor, 0.04Ohm, 1%, 4527; Resistance Vishay 18X5133
METAL STRIP RESISTOR, 0.04OHM, 1%, 4527; Resistance:0.04ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 4527; Resistance:0.04ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSR2R0400FEA WSR2R0400FEA WSRA-.04DKR-ND 61K2518
Product Name SMD 2W Resistor Current Sense Resistors - SMD 2watts .04ohms 1% Learn More Chip Resistor - Surface Mount Res, Metal Strip, 0.04Ohm, 1%, 4527, Full Reel; Resistance Vishay
Technology / Construction METAL STRIP MetalAlloy MetalAlloy
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details