Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0400FBA

Description
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0400FBA-ND
Chip Resistor - Surface Mount WSR2R0400FBA-ND
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0400FBA
Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0400FBA
Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R0400FBA-ND WSR2R0400FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 40m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED68L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - A138576TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details