Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0390FTA

Description
39 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
39 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0390FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0390FTA-ND
Chip Resistor - Surface Mount WSR2R0390FTA-ND
39 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.039 OHM 2W Resistor - 52-WSR2R0390FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.039 OHM 2W Resistor
52-WSR2R0390FTA
0.039 OHM 2W Resistor 52-WSR2R0390FTA
RES 0.039 OHM 1% 2W 4527 Product overview: WSR2R0390FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0390FTA can be used for catalog matching and distributor lookup.

RES 0.039 OHM 1% 2W 4527 Product overview: WSR2R0390FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.039 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0390FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0390FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0390FTA
Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0390FTA
Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number WSR2R0390FTA-ND 52-WSR2R0390FTA WSR2R0390FTA
Product Name Chip Resistor - Surface Mount 0.039 OHM 2W Resistor Res Metal Strip 4527 390m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0390 ohms 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details