Vishay Intertechnology, Inc. Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0365FTA

Description
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0365FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0365FTA
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0365FTA
Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0365FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0365FTA-ND
Chip Resistor - Surface Mount WSR2R0365FTA-ND
36.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

36.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0365FTA WSR2R0365FTA-ND
Product Name Res Metal Strip 4527 36.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details