Vishay Intertechnology, Inc. Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0340FEK

Description
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0340FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0340FEK
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0340FEK
Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0340FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0340FEK-ND
Chip Resistor - Surface Mount WSR2R0340FEK-ND
34 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

34 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0340FEK WSR2R0340FEK-ND
Product Name Res Metal Strip 4527 34m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details