Vishay Intertechnology, Inc. Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0332FBA

Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0332FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0332FBA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0332FBA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0332FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0332FBA-ND
Chip Resistor - Surface Mount WSR2R0332FBA-ND
33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0332FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0332FBA
Chip Resistor - Surface Mount WSR2R0332FBA
RES 0.0332 OHM 1% 2W 4527

RES 0.0332 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0332FBA WSR2R0332FBA-ND WSR2R0332FBA
Product Name Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details