Vishay Intertechnology, Inc. 2W,.033,1%,T/R WSR2R0330FTA

Description
2W,.033,1%,T/R
Request a Quote Datasheet
Description
2W,.033,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.033,1%,T/R - WSR2R0330FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.033,1%,T/R
WSR2R0330FTA
2W,.033,1%,T/R WSR2R0330FTA
2W,.033,1%,T/R

2W,.033,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0330FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0330FTA-ND
Chip Resistor - Surface Mount WSR2R0330FTA-ND
33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0330FTA WSR2R0330FTA-ND
Product Name 2W,.033,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details