Vishay Intertechnology, Inc. Current Sensing Resistors 2watts 0.033ohms 1% WSR2R0330FEB

Description
Current Sensing Resistors 2watts 0.033ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 2watts 0.033ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 2watts 0.033ohms 1% - WSR2R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 2watts 0.033ohms 1%
WSR2R0330FEB
Current Sensing Resistors 2watts 0.033ohms 1% WSR2R0330FEB
Current Sensing Resistors 2watts 0.033ohms 1%

Current Sensing Resistors 2watts 0.033ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0330FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0330FEB-ND
Chip Resistor - Surface Mount WSR2R0330FEB-ND
33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0330FEB WSR2R0330FEB-ND
Product Name Current Sensing Resistors 2watts 0.033ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers