Vishay Precision Group Chip Resistor - Surface Mount - WSR2R0330FEA WSR2R0330FEA

Description
Manufacturer: Vishay Win Source Part Number: 939148-WSR2R0330FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRA-.033CT, WSRA-.033TR, WSRA-.033DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939148-WSR2R0330FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRA-.033CT, WSRA-.033TR, WSRA-.033DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R0330FEA
939148-WSR2R0330FEA
Chip Resistor - Surface Mount - WSR2R0330FEA 939148-WSR2R0330FEA
Manufacturer: Vishay Win Source Part Number: 939148-WSR2R0330FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSRA-.033CT, WSRA-.033TR, WSRA-.033DKR

Manufacturer: Vishay
Win Source Part Number: 939148-WSR2R0330FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSRA-.033CT, WSRA-.033TR, WSRA-.033DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.033CT-ND
Chip Resistor - Surface Mount WSRA-.033CT-ND
33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.033TR-ND
Chip Resistor - Surface Mount WSRA-.033TR-ND
33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.033DKR-ND
Chip Resistor - Surface Mount WSRA-.033DKR-ND
33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .033 OHM 2W 1% 4527 SMD - WSR2R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 2W 1% 4527 SMD
WSR2R0330FEA
RES .033 OHM 2W 1% 4527 SMD WSR2R0330FEA
RES .033ohm 2W 1% 4527 SMD

RES .033ohm 2W 1% 4527 SMD

Supplier's Site
0.033 OHM 2W Resistor - 52-WSR2R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033 OHM 2W Resistor
52-WSR2R0330FEA
0.033 OHM 2W Resistor 52-WSR2R0330FEA
RES 0.033 OHM 1% 2W 4527 Product overview: WSR2R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0330FEA can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 2W 4527 Product overview: WSR2R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Strip, 0.033Ohm, 1%, 4527; Resistance Vishay - 83R9059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.033Ohm, 1%, 4527; Resistance Vishay
83R9059
Res, Metal Strip, 0.033Ohm, 1%, 4527; Resistance Vishay 83R9059
RES, METAL STRIP, 0.033OHM, 1%, 4527; Resistance:0.033ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.033OHM, 1%, 4527; Resistance:0.033ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.033 Ohm, 2W, ±1%; Resistance Vishay - 67P2375 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.033 Ohm, 2W, ±1%; Resistance Vishay
67P2375
Wirewound Resistor, 0.033 Ohm, 2W, ±1%; Resistance Vishay 67P2375
WIREWOUND RESISTOR, 0.033 OHM, 2W, ±1%; Resistance:0.033ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.033 OHM, 2W, ±1%; Resistance:0.033ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
RES SMD 33 MOHM 1% 2W 4527 - 873-WSR2R0330FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 MOHM 1% 2W 4527
873-WSR2R0330FEA
RES SMD 33 MOHM 1% 2W 4527 873-WSR2R0330FEA
RES SMD 33 MOHM 1% 2W 4527

RES SMD 33 MOHM 1% 2W 4527

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 939148-WSR2R0330FEA WSRA-.033CT-ND WSR2R0330FEA 52-WSR2R0330FEA 83R9059 67P2375 873-WSR2R0330FEA
Product Name Chip Resistor - Surface Mount - WSR2R0330FEA Chip Resistor - Surface Mount RES .033 OHM 2W 1% 4527 SMD 0.033 OHM 2W Resistor Res, Metal Strip, 0.033Ohm, 1%, 4527; Resistance Vishay Wirewound Resistor, 0.033 Ohm, 2W, ±1%; Resistance Vishay RES SMD 33 MOHM 1% 2W 4527
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy; Wirewound Metal Element
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric] Surface Mount Technology (SMT / SMD); J-leads; SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - A138585DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details