Vishay Intertechnology, Inc. Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0301FBA

Description
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0301FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0301FBA
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0301FBA
Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0301FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0301FBA-ND
Chip Resistor - Surface Mount WSR2R0301FBA-ND
30.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30.1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0301FBA WSR2R0301FBA-ND
Product Name Res Metal Strip 4527 30.1m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details