Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0300FEK

Description
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0300FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0300FEK-ND
Chip Resistor - Surface Mount WSR2R0300FEK-ND
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD .03ohms 2watts 1% Learn More - WSR2R0300FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD .03ohms 2watts 1% Learn More
WSR2R0300FEK
Current Sense Resistors - SMD .03ohms 2watts 1% Learn More WSR2R0300FEK
Current Sense Resistors - SMD .03ohms 2watts 1% Learn More

Current Sense Resistors - SMD .03ohms 2watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0300FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0300FEK
Chip Resistor - Surface Mount WSR2R0300FEK
RES 0.03 OHM 1% 2W 4527

RES 0.03 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0300FEK-ND WSR2R0300FEK WSR2R0300FEK
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD .03ohms 2watts 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms 0.0300 ohms 3.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details