Vishay Precision Group Chip Resistor - Surface Mount WSR2R0300FEA

Description
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRA-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.03DKR-ND
Chip Resistor - Surface Mount WSRA-.03DKR-ND
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.03CT-ND
Chip Resistor - Surface Mount WSRA-.03CT-ND
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.03TR-ND
Chip Resistor - Surface Mount WSRA-.03TR-ND
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
2W,.03,1%,T/R,HAZMAT - WSR2R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.03,1%,T/R,HAZMAT
WSR2R0300FEA
2W,.03,1%,T/R,HAZMAT WSR2R0300FEA
2W,.03,1%,T/R,HAZMAT

2W,.03,1%,T/R,HAZMAT

Supplier's Site
SMD 0.03 Ohm 2W Resistor - 52-WSR2R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03 Ohm 2W Resistor
52-WSR2R0300FEA
SMD 0.03 Ohm 2W Resistor 52-WSR2R0300FEA
0.03 Ohm 1% 2W 4527 Metal Strip SMD Resistor Product overview: WSR2R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0300FEA can be used for catalog matching and distributor lookup.

0.03 Ohm 1% 2W 4527 Metal Strip SMD Resistor Product overview: WSR2R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal, 0.03 Ohm, 2W, 1%; Resistance Vishay - 67P2367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.03 Ohm, 2W, 1%; Resistance Vishay
67P2367
Resistor, Metal, 0.03 Ohm, 2W, 1%; Resistance Vishay 67P2367
RESISTOR, METAL, 0.03 OHM, 2W, 1%; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, METAL, 0.03 OHM, 2W, 1%; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.03 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.03 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9058
Resistor, Wirewound, 0.03 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9058
RESISTOR, WIREWOUND, 0.03 OHM, 2W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.03 OHM, 2W, 1%, FULL REEL; Resistance:0.03ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3068 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3068
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3068
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.03 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.03 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSRA-.03DKR-ND WSR2R0300FEA 52-WSR2R0300FEA 67P2367 83R9058 98K3068
Product Name Chip Resistor - Surface Mount 2W,.03,1%,T/R,HAZMAT SMD 0.03 Ohm 2W Resistor Resistor, Metal, 0.03 Ohm, 2W, 1%; Resistance Vishay Resistor, Wirewound, 0.03 Ohm, 2W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.03 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy METAL STRIP MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R10FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details