Vishay Intertechnology, Inc. Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0270FBA

Description
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0270FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0270FBA
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0270FBA
Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0270FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0270FBA-ND
Chip Resistor - Surface Mount WSR2R0270FBA-ND
27 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0270FBA WSR2R0270FBA-ND
Product Name Res Metal Strip 4527 27m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details