Vishay Intertechnology, Inc. WSR2R0250FEK WSR2R0250FEK

Description
WSR2R0250FEK
Request a Quote Datasheet
Description
WSR2R0250FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR2R0250FEK - WSR2R0250FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR2R0250FEK
WSR2R0250FEK
WSR2R0250FEK WSR2R0250FEK
WSR2R0250FEK

WSR2R0250FEK

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0250FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0250FEK-ND
Chip Resistor - Surface Mount WSR2R0250FEK-ND
25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0250FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0250FEK
Chip Resistor - Surface Mount WSR2R0250FEK
RES 0.025 OHM 1% 2W 4527

RES 0.025 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0250FEK WSR2R0250FEK-ND WSR2R0250FEK
Product Name WSR2R0250FEK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details