Vishay Precision Group Current Sense Resistors - SMD 2watts .025ohms 1% Learn More WSR2R0250FEA

Description
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More - WSR2R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More
WSR2R0250FEA
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More WSR2R0250FEA
Current Sense Resistors - SMD 2watts .025ohms 1% Learn More

Current Sense Resistors - SMD 2watts .025ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.025DKR-ND
Chip Resistor - Surface Mount WSRA-.025DKR-ND
25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.025TR-ND
Chip Resistor - Surface Mount WSRA-.025TR-ND
25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.025CT-ND
Chip Resistor - Surface Mount WSRA-.025CT-ND
25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0250FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0250FEA
Chip Resistor - Surface Mount WSR2R0250FEA
RES 0.025 OHM 1% 2W 4527

RES 0.025 OHM 1% 2W 4527

Supplier's Site Datasheet
Resistor, Metal, 0.025 Ohm, 2W, 1%; Resistance Vishay - 67P2359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.025 Ohm, 2W, 1%; Resistance Vishay
67P2359
Resistor, Metal, 0.025 Ohm, 2W, 1%; Resistance Vishay 67P2359
RESISTOR, METAL, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.025Ohm, 1%, 4527; Resistance Vishay - 83R9057 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.025Ohm, 1%, 4527; Resistance Vishay
83R9057
Metal Strip Resistor, 0.025Ohm, 1%, 4527; Resistance Vishay 83R9057
METAL STRIP RESISTOR, 0.025OHM, 1%, 4527; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.025OHM, 1%, 4527; Resistance:0.025ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSR2R0250FEA WSRA-.025DKR-ND WSR2R0250FEA 67P2359 83R9057
Product Name Current Sense Resistors - SMD 2watts .025ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Metal, 0.025 Ohm, 2W, 1%; Resistance Vishay Metal Strip Resistor, 0.025Ohm, 1%, 4527; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details