Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More WSR2R0250FBA

Description
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More - WSR2R0250FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More
WSR2R0250FBA
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More WSR2R0250FBA
Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0250FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0250FBA-ND
Chip Resistor - Surface Mount WSR2R0250FBA-ND
25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0250FBA WSR2R0250FBA-ND
Product Name Current Sense Resistors - SMD 2watts 0.025ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers