Vishay Intertechnology, Inc. 2W,.0249,1%,T/R WSR2R0249FTA

Description
2W,.0249,1%,T/R
Request a Quote Datasheet
Description
2W,.0249,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.0249,1%,T/R - WSR2R0249FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.0249,1%,T/R
WSR2R0249FTA
2W,.0249,1%,T/R WSR2R0249FTA
2W,.0249,1%,T/R

2W,.0249,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0249FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0249FTA-ND
Chip Resistor - Surface Mount WSR2R0249FTA-ND
24.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0249FTA WSR2R0249FTA-ND
Product Name 2W,.0249,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details