Vishay Intertechnology, Inc. Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0249FEA

Description
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0249FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0249FEA
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0249FEA
Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0249FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0249FEA-ND
Chip Resistor - Surface Mount WSR2R0249FEA-ND
24.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

24.9 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0249FEA WSR2R0249FEA-ND
Product Name Res Metal Strip 4527 24.9m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CSR 4-Terminal, Molded -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0050 to 0.0500 ohms
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details