Vishay Intertechnology, Inc. Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0220FTA

Description
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0220FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0220FTA
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0220FTA
Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0220FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0220FTA-ND
Chip Resistor - Surface Mount WSR2R0220FTA-ND
22 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0220FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0220FTA
Chip Resistor - Surface Mount WSR2R0220FTA
RES 0.022 OHM 1% 2W 4527

RES 0.022 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0220FTA WSR2R0220FTA-ND WSR2R0220FTA
Product Name Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details