Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 903431-WSR2R0220FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 22 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
22 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 0.022 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0220FEA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSR2R0220FEA | 903431-WSR2R0220FEA | WSR2R0220FEA-ND | 52-WSR2R0220FEA |
| Product Name | Res Metal Strip 4527 22m Ohm 1% 2W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSR2R0220FEA | Chip Resistor - Surface Mount | SMD 0.022 Ohm 2W Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 110 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 2 watts | 2 watts | ||
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) |