Vishay Intertechnology, Inc. Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR2R0200JEA

Description
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R - WSR2R0200JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R
WSR2R0200JEA
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR2R0200JEA
Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0200JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0200JEA-ND
Chip Resistor - Surface Mount WSR2R0200JEA-ND
20 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0200JEA WSR2R0200JEA-ND
Product Name Res Metal Strip 4527 20m Ohm 5% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details