Vishay Intertechnology, Inc. 2W,.02,1%,T/R WSR2R0200FTA

Description
2W,.02,1%,T/R
Request a Quote Datasheet
Description
2W,.02,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.02,1%,T/R - WSR2R0200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.02,1%,T/R
WSR2R0200FTA
2W,.02,1%,T/R WSR2R0200FTA
2W,.02,1%,T/R

2W,.02,1%,T/R

Supplier's Site
SMD 0.02 Ohm 2W Resistor - 52-WSR2R0200FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 2W Resistor
52-WSR2R0200FTA
SMD 0.02 Ohm 2W Resistor 52-WSR2R0200FTA
Res Metal Strip 4527 0.02 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R Product overview: WSR2R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0200FTA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.02 Ohm 1% 2W 75ppm/C Molded SMD SMD T/R Product overview: WSR2R0200FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0200FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R0200FTA
903430-WSR2R0200FTA
Chip Resistor - Surface Mount - WSR2R0200FTA 903430-WSR2R0200FTA
Manufacturer: Vishay Win Source Part Number: 903430-WSR2R0200FTA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 903430-WSR2R0200FTA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0200FTA-ND
Chip Resistor - Surface Mount WSR2R0200FTA-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R0200FTA 52-WSR2R0200FTA 903430-WSR2R0200FTA WSR2R0200FTA-ND
Product Name 2W,.02,1%,T/R SMD 0.02 Ohm 2W Resistor Chip Resistor - Surface Mount - WSR2R0200FTA Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Resistance Range 0.0200 ohms 0.0200 ohms
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details