Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0200FEK

Description
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0200FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0200FEK-ND
Chip Resistor - Surface Mount WSR2R0200FEK-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;... - WSR2R0200FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...
WSR2R0200FEK
Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;... WSR2R0200FEK
Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...

Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;...

Supplier's Site
Resistor - 16382310 - Radwell International
Willingboro, NJ, United States
Resistor
16382310
Resistor 16382310
RESISTOR, SMD, CURRENT SENSE, .02 OHM, 1%, 2W, CASE 4527. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, CURRENT SENSE, .02 OHM, 1%, 2W, CASE 4527. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number WSR2R0200FEK-ND WSR2R0200FEK 16382310
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSR; Resistance:0.02ohm; Resistance Tolerance:+/- 1 %; Power Rating:2W;... Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details