Vishay Precision Group Chip Resistor - Surface Mount WSR2R0200FEA

Description
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRA-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.02CT-ND
Chip Resistor - Surface Mount WSRA-.02CT-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.02DKR-ND
Chip Resistor - Surface Mount WSRA-.02DKR-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.02TR-ND
Chip Resistor - Surface Mount WSRA-.02TR-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836666P
Surface Mount Resistors 6836666P
Vishay WSR2R0200FEA

Vishay WSR2R0200FEA

Supplier's Site
Surface Mount Resistors - 6836666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836666
Surface Mount Resistors 6836666
Vishay WSR2R0200FEA

Vishay WSR2R0200FEA

Supplier's Site
Surface Mount Resistors - 1679788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679788
Surface Mount Resistors 1679788
Vishay WSR2R0200FEA

Vishay WSR2R0200FEA

Supplier's Site
SMD 0.02 Ohm 2W Resistor - 52-WSR2R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 2W Resistor
52-WSR2R0200FEA
SMD 0.02 Ohm 2W Resistor 52-WSR2R0200FEA
0.02 Ohm 2W Metal Strip Resistor, 1% Tol, 4527 SMD Product overview: WSR2R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0200FEA can be used for catalog matching and distributor lookup.

0.02 Ohm 2W Metal Strip Resistor, 1% Tol, 4527 SMD Product overview: WSR2R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR2R0200FEA - 812478-WSR2R0200FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R0200FEA
812478-WSR2R0200FEA
Chip Resistor - Surface Mount - WSR2R0200FEA 812478-WSR2R0200FEA
Manufacturer: Vishay Dale Win Source Part Number: 812478-WSR2R0200FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812478-WSR2R0200FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
2W,.021,1%,T/R,HAZMAT - WSR2R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.021,1%,T/R,HAZMAT
WSR2R0200FEA
2W,.021,1%,T/R,HAZMAT WSR2R0200FEA
2W,.021,1%,T/R,HAZMA T

2W,.021,1%,T/R,HAZMAT

Supplier's Site
Resistor - 31385633 - Radwell International
Willingboro, NJ, United States
Resistor
31385633
Resistor 31385633
RESISTOR, SMD, METAL ELEMENT, CURRENT SENSE, 20 MOHMS, 2W, 1%, 4527 [11470 METRIC], 11.56X6.98X2.54MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, METAL ELEMENT, CURRENT SENSE, 20 MOHMS, 2W, 1%, 4527 [11470 METRIC], 11.56X6.98X2.54MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RES SMD 20 MOHM 1% 2W 4527 - 873-WSR2R0200FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 MOHM 1% 2W 4527
873-WSR2R0200FEA
RES SMD 20 MOHM 1% 2W 4527 873-WSR2R0200FEA
RES SMD 20 MOHM 1% 2W 4527

RES SMD 20 MOHM 1% 2W 4527

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0200FEA
Chip Resistor - Surface Mount WSR2R0200FEA
RES 0.02 OHM 1% 2W 4527

RES 0.02 OHM 1% 2W 4527

Supplier's Site Datasheet
Resistor, Metal, 0.02 Ohm, 2W, 1%; Resistance Vishay - 67P2342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.02 Ohm, 2W, 1%; Resistance Vishay
67P2342
Resistor, Metal, 0.02 Ohm, 2W, 1%; Resistance Vishay 67P2342
RESISTOR, METAL, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, METAL, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.02 Ohm, 2W, 1%; Resistance Vishay - 83R9056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.02 Ohm, 2W, 1%; Resistance Vishay
83R9056
Resistor, Wirewound, 0.02 Ohm, 2W, 1%; Resistance Vishay 83R9056
RESISTOR, WIREWOUND, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3066 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3066
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3066
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.02 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.02 ohm, 2 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Radwell International Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSRA-.02CT-ND 6836666P 6836666 52-WSR2R0200FEA 812478-WSR2R0200FEA WSR2R0200FEA 31385633 873-WSR2R0200FEA WSR2R0200FEA 67P2342 83R9056 98K3066
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.02 Ohm 2W Resistor Chip Resistor - Surface Mount - WSR2R0200FEA 2W,.021,1%,T/R,HAZMAT Resistor RES SMD 20 MOHM 1% 2W 4527 Chip Resistor - Surface Mount Resistor, Metal, 0.02 Ohm, 2W, 1%; Resistance Vishay Resistor, Wirewound, 0.02 Ohm, 2W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 2 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy; Metal Strip Metal strip METAL STRIP Metal Element MetalAlloy MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); J-leads; Surface Mount 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 2.00E7 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details