Res Metal Strip 4527 0.018 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.018 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0180FEA can be used for catalog matching and distributor lookup.
18 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 18m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 939147-WSR2R0180FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 18 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSR2R0180FEA | WSR2R0180FEA-ND | WSR2R0180FEA | 939147-WSR2R0180FEA |
| Product Name | SMD 0.018 Ohm 2W Resistor | Chip Resistor - Surface Mount | Res Metal Strip 4527 18m Ohm 1% 2W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSR2R0180FEA |
| Resistance Range | 0.0180 ohms | 0.0180 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use |