Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0150FEB

Description
RES 0.015 OHM 1% 2W 4527
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 2W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R0150FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0150FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R0150FEBDKR-ND
RES 0.015 OHM 1% 2W 4527

RES 0.015 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0150FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0150FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R0150FEBCT-ND
RES 0.015 OHM 1% 2W 4527

RES 0.015 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0150FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0150FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R0150FEBTR-ND
15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More - WSR2R0150FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More
WSR2R0150FEB
Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More WSR2R0150FEB
Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR2R0150FEBDKR-ND WSR2R0150FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watts 0.015ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details