Vishay Precision Group RES .015 OHM 2W 1% 4527 SMD WSR2R0150FEA

Description
RES .015ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .015ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 2W 1% 4527 SMD - WSR2R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 2W 1% 4527 SMD
WSR2R0150FEA
RES .015 OHM 2W 1% 4527 SMD WSR2R0150FEA
RES .015ohm 2W 1% 4527 SMD

RES .015ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.015DKR-ND
Chip Resistor - Surface Mount WSRA-.015DKR-ND
15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.015TR-ND
Chip Resistor - Surface Mount WSRA-.015TR-ND
15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.015CT-ND
Chip Resistor - Surface Mount WSRA-.015CT-ND
15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Wirewound, 0.015 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.015 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9055
Resistor, Wirewound, 0.015 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9055
RESISTOR, WIREWOUND, 0.015 OHM, 2W, 1%, FULL REEL; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.015 OHM, 2W, 1%, FULL REEL; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal, 0.015 Ohm, 2W, 1%; Resistance Vishay - 67P2330 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.015 Ohm, 2W, 1%; Resistance Vishay
67P2330
Resistor, Metal, 0.015 Ohm, 2W, 1%; Resistance Vishay 67P2330
RESISTOR, METAL, 0.015 OHM, 2W, 1%; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.015 OHM, 2W, 1%; Resistance:0.015ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R0150FEA WSRA-.015DKR-ND 83R9055 67P2330
Product Name RES .015 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Resistor, Wirewound, 0.015 Ohm, 2W, 1%, Full Reel; Resistance Vishay Resistor, Metal, 0.015 Ohm, 2W, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR56JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details