Vishay Intertechnology, Inc. Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0140FBA

Description
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk - WSR2R0140FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk
WSR2R0140FBA
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk WSR2R0140FBA
Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0140FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0140FBA-ND
Chip Resistor - Surface Mount WSR2R0140FBA-ND
14 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0140FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0140FBA
Chip Resistor - Surface Mount WSR2R0140FBA
RES 0.014 OHM 1% 2W 4527

RES 0.014 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0140FBA WSR2R0140FBA-ND WSR2R0140FBA
Product Name Res Metal Strip 4527 14m Ohm 1% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details