Vishay Intertechnology, Inc. Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0125FEA

Description
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0125FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0125FEA
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0125FEA
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R0125FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0125FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R0125FEACT-ND
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0125FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0125FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R0125FEADKR-ND
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0125FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0125FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R0125FEATR-ND
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - WSR2R0125FEA
758047-WSR2R0125FEA
Electronic Wholesale - WSR2R0125FEA 758047-WSR2R0125FEA
Manufacturer: Vishay Dale Win Source Part Number: 758047-WSR2R0125FEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 12.5 mOhms Categories: Resistors Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758047-WSR2R0125FEA
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 12.5 mOhms
Categories: Resistors
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)

Buy Now
SMD 0.0125 Ohm 2W Resistor - 52-WSR2R0125FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0125 Ohm 2W Resistor
52-WSR2R0125FEA
SMD 0.0125 Ohm 2W Resistor 52-WSR2R0125FEA
Res Metal Strip 4527 0.0125 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0125FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0125 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0125 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0125FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.0125 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0125FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0125 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0125 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0125FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R0125FEA 541-WSR2R0125FEACT-ND 758047-WSR2R0125FEA 52-WSR2R0125FEA
Product Name Res Metal Strip 4527 12.5m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Electronic Wholesale - WSR2R0125FEA SMD 0.0125 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details