Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0100JEK

Description
10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0100JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0100JEK-ND
Chip Resistor - Surface Mount WSR2R0100JEK-ND
10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk - WSR2R0100JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
WSR2R0100JEK
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk WSR2R0100JEK
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0100JEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0100JEK
Chip Resistor - Surface Mount WSR2R0100JEK
RES 0.01 OHM 5% 2W 4527

RES 0.01 OHM 5% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0100JEK-ND WSR2R0100JEK WSR2R0100JEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers