Vishay Intertechnology, Inc. Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR2R0100JEA

Description
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R - WSR2R0100JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R
WSR2R0100JEA
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R WSR2R0100JEA
Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0100JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0100JEA-ND
Chip Resistor - Surface Mount WSR2R0100JEA-ND
10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0100JEA WSR2R0100JEA-ND
Product Name Res Metal Strip 4527 10m Ohm 5% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details