Vishay Intertechnology, Inc. Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0100FTA

Description
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0100FTA
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0100FTA
Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSR2R0100FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-WSR2R0100FTA
SMD Resistor 52-WSR2R0100FTA
Current Sense Resistors - SMD .01ohms 2watts 1% Product overview: WSR2R0100FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0100FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .01ohms 2watts 1% Product overview: WSR2R0100FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0100FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0100FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FTACT-ND
Chip Resistor - Surface Mount 541-WSR2R0100FTACT-ND
RES 0.01 OHM 1% 2W 4527

RES 0.01 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0100FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R0100FTADKR-ND
RES 0.01 OHM 1% 2W 4527

RES 0.01 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0100FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FTATR-ND
Chip Resistor - Surface Mount 541-WSR2R0100FTATR-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSR2R0100FTA 52-WSR2R0100FTA 541-WSR2R0100FTACT-ND
Product Name Res Metal Strip 4527 10m Ohm 1% 2W ¦110ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details