10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD .01ohms 2watts 1% Learn More
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes
RES 0.01 OHM 1% 2W 4527
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSR2R0100FEK-ND | WSR2R0100FEK | 41K9332 | WSR2R0100FEK |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD .01ohms 2watts 1% Learn More | Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | |
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) | 4527 [11470 Metric] | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms |