Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0100FEB

Description
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R0100FEBDKR-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R0100FEBCT-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R0100FEBTR-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0100FEB
Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0100FEB
Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSR2R0100FEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSR2R0100FEB
Resistors - Chip Resistor - Surface Mount WSR2R0100FEB
RES 0.01 OHM 1% 2W 4527

RES 0.01 OHM 1% 2W 4527

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-WSR2R0100FEBDKR-ND WSR2R0100FEB WSR2R0100FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 10m Ohm 1% 2W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details