Vishay Intertechnology, Inc. RES, PWR, 2W, 4527, 1%, .010OHMS WSR2R0100FBA

Description
RES, PWR, 2W, 4527, 1%, .010OHMS
Request a Quote Datasheet
Description
RES, PWR, 2W, 4527, 1%, .010OHMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, PWR, 2W, 4527, 1%, .010OHMS - WSR2R0100FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, PWR, 2W, 4527, 1%, .010OHMS
WSR2R0100FBA
RES, PWR, 2W, 4527, 1%, .010OHMS WSR2R0100FBA
RES, PWR, 2W, 4527, 1%, .010OHMS

RES, PWR, 2W, 4527, 1%, .010OHMS

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0100FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0100FBA-ND
Chip Resistor - Surface Mount WSR2R0100FBA-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0100FBA WSR2R0100FBA-ND
Product Name RES, PWR, 2W, 4527, 1%, .010OHMS Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details